IEC - International Electrotechnical Commission - IEC 60489-4:1991

Methods of measurement for radio equipment used in the mobile services - Part 4: Transmitters employing single-sideband emissions (R3E, H3E or J3E)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 July 1991
Status: published
Page Count: 107
ICS Code (Receiving and transmitting equipment): 33.060.20
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
abstract:

Covers the definitions, the conditions and the methods of measurement used to ascertain the performance of transmitters having audio-frequency bandwidths generally not exceeding 10 kHz for the... View More

Document History

IEC 60489-4:1991
July 10, 1991
Methods of measurement for radio equipment used in the mobile services - Part 4: Transmitters employing single-sideband emissions (R3E, H3E or J3E)
Covers the definitions, the conditions and the methods of measurement used to ascertain the performance of transmitters having audio-frequency bandwidths generally not exceeding 10 kHz for the...
Amendment 1 - Methods of measurement for radio equipment used in the mobile services - Part 4: Transmitters employing single-sideband emissions (A3A, A3H or A3J)
A description is not available for this item.
January 1, 1980
Methods of measurement for radio equipment used in the mobile services - Part 4: Transmitters employing single-sideband emissions (A3A, A3H or A3J)
Covers the definitions, the conditions and the methods of measurement used to ascertain the performance of transmitters having audio-frequency bandwidths generally not exceeding 10 kHz for the...
Advertisement