IEC - International Electrotechnical Commission - IEC 60489-3:1988
Methods of measurement for radio equipment used in the mobile services. Part 3: Receivers for A3E or F3E emissions
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 December 1988 |
| Status: | published |
| Page Count: | 173 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
abstract:
Deals with the definitions, the conditions and the methods of measurement used to ascertain the performance of receivers having audio-frequency bandwidths generally not exceeding 10 kHz for the... View More
Document History
April 30, 1999
Amendment 1 - Methods of measurement for radio equipment used in the mobile services - Part 3: Receivers employing A3E, F3E or G3E emissions
A description is not available for this item.
IEC 60489-3:1988
December 12, 1988
Methods of measurement for radio equipment used in the mobile services. Part 3: Receivers for A3E or F3E emissions
Deals with the definitions, the conditions and the methods of measurement used to ascertain the performance of receivers having audio-frequency bandwidths generally not exceeding 10 kHz for the...
August 1, 1983
Amendment 1 - Methods of measurement for radio equipment used in the mobile services - Part 3: Receivers for A3E or F3E emissions
A description is not available for this item.
January 1, 1979
Methods of measurement for radio equipment used in the mobile services - Part 3: Receivers for A3E or F3E emissions
Deals with the definitions, the conditions and the methods of measurement used to ascertain the performance of receivers having audio-frequency bandwidths generally not exceeding 10 kHz for the...