IEC - International Electrotechnical Commission - IEC 60822:1988
VSB - Parallel Sub-system Bus of the IEC 60821 VMEbus
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 December 1988 |
| Status: | published |
| Page Count: | 311 |
| ICS Code (Semiconductor devices in general): | 31.080.01 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
| ICS Code (Microprocessor systems): | 35.160 |
abstract:
The VSB bus was designed to meet the needs of multiprocessor systems based on high-performance 32-bit microprocessors built up from board assemblies. lt includes a high-speed asynchronous data... View More
Document History
IEC 60822:1988
December 30, 1988
VSB - Parallel Sub-system Bus of the IEC 60821 VMEbus
The VSB bus was designed to meet the needs of multiprocessor systems based on high-performance 32-bit microprocessors built up from board assemblies. lt includes a high-speed asynchronous data...