IEC - International Electrotechnical Commission - IEC 60806:1984

Determination of the maximum symmetrical radiation field from a rotating anode X-ray tube for medical diagnosis

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1984
Status: revised
Page Count: 21
ICS Code (Radiographic equipment): 11.040.50
abstract:

Applies to X-ray tube assemblies containing rotating anode X-ray tubes, for use in medical diagnostic radiology for techniques in which the X-ray pattern will be received simultaneously in all... View More

Document History

November 29, 2022
Determination of the maximum symmetrical radiation field of X-ray tube assemblies and X-ray source assemblies for medical diagnosis
IEC 60806:2022 is applicable to X-RAY SOURCE ASSEMBLIES and X-RAY TUBE ASSEMBLIES. This document specifies a method for the determination of the greatest geometrically symmetrical RADIATION FIELD at...
IEC 60806:1984
January 1, 1984
Determination of the maximum symmetrical radiation field from a rotating anode X-ray tube for medical diagnosis
Applies to X-ray tube assemblies containing rotating anode X-ray tubes, for use in medical diagnostic radiology for techniques in which the X-ray pattern will be received simultaneously in all points...
Advertisement