IEC - International Electrotechnical Commission - IEC 60774-1:1994

Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape on type VHS - Part 1: VHS and compact VHS video cassette system

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 January 1994
Status: published
Page Count: 83
ICS Code (Video systems): 33.160.40
abstract:

Defines the electrical and mechanical parameters and the necessary characteristics of the VHS and the compact VHS video cassette system. The requirements relate to the 525 line-60 field and 625... View More

Document History

IEC 60774-1:1994
January 31, 1994
Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape on type VHS - Part 1: VHS and compact VHS video cassette system
Defines the electrical and mechanical parameters and the necessary characteristics of the VHS and the compact VHS video cassette system. The requirements relate to the 525 line-60 field and 625...
Advertisement