IEC - International Electrotechnical Commission - IEC 60796-2:1990

Microprocessor system bus - 8-bit and 16-bit data (MULTIBUS I) - Part 2: Mechanical and pin descriptions for the system BUS configuration, with edge connectors (direct)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 October 1990
Status: published
Page Count: 17
ICS Code (RF connectors): 33.120.30
ICS Code (Semiconductor devices in general): 31.080.01
ICS Code (Interface and interconnection equipment): 35.200
abstract:

Applies to an interface used to connect microprocessor system components by means of the edge connector (direct) type backplane. Describes all the physical and mechanical specifications that a... View More

Document History

IEC 60796-2:1990
October 15, 1990
Microprocessor system bus - 8-bit and 16-bit data (MULTIBUS I) - Part 2: Mechanical and pin descriptions for the system BUS configuration, with edge connectors (direct)
Applies to an interface used to connect microprocessor system components by means of the edge connector (direct) type backplane. Describes all the physical and mechanical specifications that a...
Advertisement