IEC - International Electrotechnical Commission - IEC 60169-15:1979
Radio-frequency connectors. Part 15: R.F. coaxial connectors with inner diameter of outer conductor 4.13 mm (0.163 in) with screw coupling - Characteristic impedance 50 ohms (Type SMA)
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1979 |
| Status: | replaced |
| Page Count: | 12 |
| ICS Code (RF connectors): | 33.120.30 |
abstract:
Concerns r.f. coaxial connectors for use with semi-rigid and flexible r.f. cables and specially intended to be used for microwave application requiring high performance. This type of connector is... View More
Document History
March 7, 1996
Amendment 1 - Radio-frequency connectors. Part 15: R.F. coaxial connectors with inner diameter of outer conductor 4.13 mm (0.163 in) with screw coupling - Characteristic impedance 50 ohms (Type SMA)
A description is not available for this item.
IEC 60169-15:1979
January 1, 1979
Radio-frequency connectors. Part 15: R.F. coaxial connectors with inner diameter of outer conductor 4.13 mm (0.163 in) with screw coupling - Characteristic impedance 50 ohms (Type SMA)
Concerns r.f. coaxial connectors for use with semi-rigid and flexible r.f. cables and specially intended to be used for microwave application requiring high performance. This type of connector is...