IEC - International Electrotechnical Commission - IEC 60169-11:1977
Radio-frequency connectors - Part 11: R.F. coaxial connectors with inner diameter of outer conductor 9.5 mm (0.374 in) with screw coupling - Characteristic impedance 50 ohms (Type 4.1/9.5)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1977 |
| Status: | published |
| Page Count: | 29 |
| ICS Code (RF connectors): | 33.120.30 |
abstract:
This standard concerns r.f. coaxial connectors for use with r.f. cables, both flexible and semi-rigid, with air dielectric interface and high mechanical stability to withstand severe environmental... View More
Document History
IEC 60169-11:1977
January 1, 1977
Radio-frequency connectors - Part 11: R.F. coaxial connectors with inner diameter of outer conductor 9.5 mm (0.374 in) with screw coupling - Characteristic impedance 50 ohms (Type 4.1/9.5)
This standard concerns r.f. coaxial connectors for use with r.f. cables, both flexible and semi-rigid, with air dielectric interface and high mechanical stability to withstand severe environmental...