IEC - International Electrotechnical Commission - IEC 60169-7:1975

Radio-frequency connectors - Part 7: R.F. coaxial connectors with inner diameter of outer conductor 9.5 mm (0.374 in) with bayonet lock - Characteristic impedance 50 ohms (Type C)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1975
Status: published
Page Count: 39
ICS Code (RF connectors): 33.120.30
abstract:

Gives the dimensions for r.f. coaxial connectors which may preferably be used with r.f. cables 96 IEC 60050-7. These connector patterns are for medium power, quick disconnect applications using a... View More

Document History

September 6, 1993
Amendment 1 - Radio-frequency connectors. Part 7: R.F. coaxial connectors with inner diameter of outer conductor 9.5 mm (0.374 in) with bayonet lock - Characteristic impedance 50 ohms (Type C)
A description is not available for this item.
IEC 60169-7:1975
January 1, 1975
Radio-frequency connectors - Part 7: R.F. coaxial connectors with inner diameter of outer conductor 9.5 mm (0.374 in) with bayonet lock - Characteristic impedance 50 ohms (Type C)
Gives the dimensions for r.f. coaxial connectors which may preferably be used with r.f. cables 96 IEC 60050-7. These connector patterns are for medium power, quick disconnect applications using a...
Advertisement