IEC - International Electrotechnical Commission - IEC 60169-28:1994
Radio-frequency connectors - Part 28: Radio-frequency coaxial connectors with inner diameter of outer conductor of 5,60 mm (0,220 in) with snap-on coupling - Characteristic impedance 75 ohms
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 January 1994 |
| Status: | published |
| Page Count: | 15 |
| ICS Code (RF connectors): | 33.120.30 |
abstract:
Provides basic intermateability and performance information for miniature coaxial connectors with overlapping PTFE dielectric interfaces for use with both flexible and semi-rigid r.f. cables. The... View More
Document History
IEC 60169-28:1994
January 31, 1994
Radio-frequency connectors - Part 28: Radio-frequency coaxial connectors with inner diameter of outer conductor of 5,60 mm (0,220 in) with snap-on coupling - Characteristic impedance 75 ohms
Provides basic intermateability and performance information for miniature coaxial connectors with overlapping PTFE dielectric interfaces for use with both flexible and semi-rigid r.f. cables. The...