IEC - International Electrotechnical Commission - IEC 60169-25:1992
Radio-frequency connectors - Part 25: Two-pole screw (3/4-20 UNEF) coupled connectors for use with shielded balanced cables having twin inner conductors with inner diameter of outer conductor 13,56 mm (0,534 in) (Type TWHN)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 March 1992 |
| Status: | published |
| Page Count: | 13 |
| ICS Code (RF connectors): | 33.120.30 |
abstract:
Shielded balanced cables having twin inner conductors are being used extensively in data processing systems. These cables are used to interconnect parts of computer systems which feature 2-pole... View More
Document History
IEC 60169-25:1992
March 31, 1992
Radio-frequency connectors - Part 25: Two-pole screw (3/4-20 UNEF) coupled connectors for use with shielded balanced cables having twin inner conductors with inner diameter of outer conductor 13,56 mm (0,534 in) (Type TWHN)
Shielded balanced cables having twin inner conductors are being used extensively in data processing systems. These cables are used to interconnect parts of computer systems which feature 2-pole screw...