IEC - International Electrotechnical Commission - IEC 60169-9:1978

Radio-frequency connectors. Part 9: R.F. coaxial connectors with inner diameter of outer conductor 3 mm (0.12 in) with screw coupling - Characteristic impedance 50 ohms (Type SMC)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1978
Status: published
Page Count: 37
ICS Code (RF connectors): 33.120.30
abstract:

Concerns patterns for r.f. coaxial connectors which may preferably be used with r.f. cables 96 IEC 60050-1 or 60050-2. These connectors are for low power. They have a screw-type coupling mechanism... View More

Document History

Amendment 1 - Radio-frequency connectors. Part 9: R.F. coaxial connectors with inner diameter of outer conductor 3 mm (0.12 in) with screw coupling - Characteristic impedance 50 ohms (Type SMC)
A description is not available for this item.
IEC 60169-9:1978
January 1, 1978
Radio-frequency connectors. Part 9: R.F. coaxial connectors with inner diameter of outer conductor 3 mm (0.12 in) with screw coupling - Characteristic impedance 50 ohms (Type SMC)
Concerns patterns for r.f. coaxial connectors which may preferably be used with r.f. cables 96 IEC 60050-1 or 60050-2. These connectors are for low power. They have a screw-type coupling mechanism...
Advertisement