IEC - International Electrotechnical Commission - IEC 60169-23:1991

Radio-frequency connectors - Part 23: Pin and socket connector for use with 3.5 mm rigid precision coaxial lines with inner diameter of outer conductor of 3.5 mm (0.1378 in)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 December 1991
Status: published
Page Count: 13
ICS Code (RF connectors): 33.120.30
abstract:

Covers a precision pin and socket connector for use with 3,5 mm rigid precision coaxial lines so as to minimize test apparatus errors attributable to coaxial connectors. These connectors are... View More

Document History

IEC 60169-23:1991
December 15, 1991
Radio-frequency connectors - Part 23: Pin and socket connector for use with 3.5 mm rigid precision coaxial lines with inner diameter of outer conductor of 3.5 mm (0.1378 in)
Covers a precision pin and socket connector for use with 3,5 mm rigid precision coaxial lines so as to minimize test apparatus errors attributable to coaxial connectors. These connectors are...
Advertisement