IEC - International Electrotechnical Commission - IEC 60169-27:1994
Radio-frequency connectors - Part 27: Radio-frequency coaxial connectors with screw coupling, typically for use in 75 ohms cable distribution systems (Type E)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 January 1994 |
| Status: | published |
| Page Count: | 15 |
| ICS Code (RF connectors): | 33.120.30 |
abstract:
Specifies radio-frequency coaxial connectors wich are typically for use in 75 ohms cable distribution systems with a variety of flexible cables, but which may also be used in both matched up to 3... View More
Document History
IEC 60169-27:1994
January 31, 1994
Radio-frequency connectors - Part 27: Radio-frequency coaxial connectors with screw coupling, typically for use in 75 ohms cable distribution systems (Type E)
Specifies radio-frequency coaxial connectors wich are typically for use in 75 ohms cable distribution systems with a variety of flexible cables, but which may also be used in both matched up to 3 GHz...