IEC - International Electrotechnical Commission - IEC TS 62771:2012

Information model covering the contents of IEC 81346-1 and IEC 81346-2, IEC 61175, IEC 61666 and IEC 81714-3

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 August 2012
Status: published
Page Count: 21
ICS Code (Generalities. Terminology. Standardization. Documentation (Vocabularies)): 01.040.01
ICS Code (Information technology (Vocabularies)): 01.040.35
abstract:

IEC/TS 62771:2012(E) contains a formal reference information model of the concepts and methods established in IEC 81346-1, IEC 81346-2, IEC 61175, IEC 61666 and IEC 81714-3, which are its... View More

Document History

IEC TS 62771:2012
August 8, 2012
Information model covering the contents of IEC 81346-1 and IEC 81346-2, IEC 61175, IEC 61666 and IEC 81714-3
IEC/TS 62771:2012(E) contains a formal reference information model of the concepts and methods established in IEC 81346-1, IEC 81346-2, IEC 61175, IEC 61666 and IEC 81714-3, which are its normative...
Advertisement