IEC - International Electrotechnical Commission - ISO/IEC 29500-2:2012

Information technology -- Document description and processing languages -- Office Open XML File Formats -- Part 2: Open Packaging Conventions

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 August 2012
Status: revised
Page Count: 129
ICS Code (Languages used in information technology): 35.060
ICS Code (IT applications in information, documentation and publishing): 35.240.30
abstract:

ISO/IEC 29500-2:2012 specifies a set of conventions that are used by Office Open XML documents to define the structure and functionality of a package in terms of a package model and a physical... View More

Document History

August 9, 2021
Document description and processing languages - Office Open XML file formats - Part 2: Open packaging conventions
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29500-2:2021 This document defines a set of...
ISO/IEC 29500-2:2012
August 22, 2012
Information technology -- Document description and processing languages -- Office Open XML File Formats -- Part 2: Open Packaging Conventions
ISO/IEC 29500-2:2012 specifies a set of conventions that are used by Office Open XML documents to define the structure and functionality of a package in terms of a package model and a physical model.
August 12, 2011
Information technology -- Document description and processing languages -- Office Open XML File Formats -- Part 2: Open Packaging Conventions
ISO/IEC 29500-2:2011 defines a general-purpose file/component packaging facility, which is built on top of the widely used ZIP file structure.
Corrigendum 1 - Information technology -- Document description and processing languages -- Office Open XML File Formats -- Part 2: Open Packaging Conventions -
A description is not available for this item.
November 17, 2008
Information technology - Document description and processing languages - Office Open XML File Formats - Part 2: Open Packaging Conventions
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29500-2:2008 defines a general-purpose...
Advertisement