IEC - International Electrotechnical Commission - IEC 61993-2:2012

Maritime navigation and radiocommunication equipment and systems - Automatic identification systems (AIS) - Part 2: Class A shipborne equipment of the automatic identification system (AIS) - Operational and performance requirements, methods of test and required test results

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 October 2012
Status: revised
Page Count: 129
ICS Code (Navigation and control equipment): 47.020.70
abstract:

IEC 61993-2:2012(E) specifies the minimum operational and performance requirements, methods of testing and required test results conforming to performance standards adopted by the IMO in... View More

Document History

July 19, 2018
Maritime navigation and radiocommunication equipment and systems - Automatic identification systems (AIS) - Part 2: Class A shipborne equipment of the automatic identification system (AIS) - Operational and performance requirements, methods of test and required test results
IEC 61993-2:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 19, 2018
Maritime navigation and radiocommunication equipment and systems - Automatic identification systems (AIS) - Part 2: Class A shipborne equipment of the automatic identification system (AIS) - Operational and performance requirements, methods of test and required test results
IEC 61993-2:2018 is also available as IEC 61993-2:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 61993-2:2012
October 19, 2012
Maritime navigation and radiocommunication equipment and systems - Automatic identification systems (AIS) - Part 2: Class A shipborne equipment of the automatic identification system (AIS) - Operational and performance requirements, methods of test and required test results
IEC 61993-2:2012(E) specifies the minimum operational and performance requirements, methods of testing and required test results conforming to performance standards adopted by the IMO in Resolution...
December 17, 2001
Maritime navigation and radiocommunication equipment and systems - Automatic identification systems (AIS) - Part 2: Class A shipborne equipment of the universal automatic identification system (AIS) - Operational and performance requirements, methods of test and required test results
Specifies the minimum operational and performance requirements, methods of testing and required test results conforming to performance standards adopted by the IMO in resolution MSC.74(69), Annex 3,...
Advertisement