IEC - International Electrotechnical Commission - IEC 62153-4-14:2012
Metallic communication cable test methods - Part 4-14: Electromagnetic compatibility (EMC) - Coupling attenuation of cable assemblies (Field conditions) absorbing clamp method
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 May 2012 |
| Status: | published |
| Page Count: | 16 |
| ICS Code (Transmission systems): | 33.040.20 |
abstract:
IEC 62153-4-14:2012(E) is applicable to the in-field test method that is used to determine the coupling attenuation for installed links and channels used in analogue and digital communication... View More
Document History
IEC 62153-4-14:2012
May 15, 2012
Metallic communication cable test methods - Part 4-14: Electromagnetic compatibility (EMC) - Coupling attenuation of cable assemblies (Field conditions) absorbing clamp method
IEC 62153-4-14:2012(E) is applicable to the in-field test method that is used to determine the coupling attenuation for installed links and channels used in analogue and digital communication...