IEC - International Electrotechnical Commission - IEC 60317-49:2012
Specifications for particular types of winding wires - Part 49: Glass-fibre wound high temperature resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 July 2012 |
| Status: | published |
| Page Count: | 17 |
| ICS Code (Wires): | 29.060.10 |
abstract:
IEC 60317-49:2012 specifies the requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 180. The... View More
Document History
January 23, 2013
Corrigendum 1 - Specifications for particular types of winding wires - Part 49: Glass-fibre wound high temperature resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180
A description is not available for this item.
IEC 60317-49:2012
July 9, 2012
Specifications for particular types of winding wires - Part 49: Glass-fibre wound high temperature resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180
IEC 60317-49:2012 specifies the requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 180. The impregnating...
October 20, 1999
Specifications for particular types of winding wires - Part 49: Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180
A description is not available for this item.