IEC - International Electrotechnical Commission - IEC 60811-405:2012

Electric and optical fibre cables - Test methods for non-metallic materials - Part 405: Miscellaneous tests - Thermal stability test for PVC insulations and PVC sheaths

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 March 2012
Status: published
Page Count: 16
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Cables): 29.060.20
abstract:

IEC 60811-405:2012 specifies the procedure for the thermal stability test which applies to PVC compounds. IEC 60811-405:2012 cancels and replaces Clause 9 of IEC 60811-3-2:1985, which is... View More

Document History

IEC 60811-405:2012
March 12, 2012
Electric and optical fibre cables - Test methods for non-metallic materials - Part 405: Miscellaneous tests - Thermal stability test for PVC insulations and PVC sheaths
IEC 60811-405:2012 specifies the procedure for the thermal stability test which applies to PVC compounds. IEC 60811-405:2012 cancels and replaces Clause 9 of IEC 60811-3-2:1985, which is withdrawn....
Advertisement