IEC - International Electrotechnical Commission - IEC 60811-404:2012

Electric and optical fibre cables - Test methods for non-metallic materials - Part 404: Miscellaneous tests - Mineral oil immersion tests for sheaths

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 March 2012
Status: published
Page Count: 17
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Cables): 29.060.20
abstract:

IEC 60811-404:2012 specifies the method for a mineral oil immersion test, which typically applies to cross-linked compounds used for sheathing materials. IEC 60811-404:2012 cancels and replaces... View More

Document History

IEC 60811-404:2012
March 12, 2012
Electric and optical fibre cables - Test methods for non-metallic materials - Part 404: Miscellaneous tests - Mineral oil immersion tests for sheaths
IEC 60811-404:2012 specifies the method for a mineral oil immersion test, which typically applies to cross-linked compounds used for sheathing materials. IEC 60811-404:2012 cancels and replaces...
Advertisement