IEC - International Electrotechnical Commission - IEC 60335-2-67:2012

Household and similar electrical appliances - Safety - Part 2-67: Particular requirements for floor treatment machines, for commercial use

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 March 2012
Status: revised
Page Count: 83
ICS Code (Pumps): 23.080
ICS Code (Water heating equipment): 91.140.65
abstract:

IEC 60335-2-67:2012 deals with the safety of powered floor treatment machines intended for commercial indoor or outdoor use for the following applications:
- scrubbing,
- wet or dry... View More

Document History

Household and similar electrical appliances - Safety - Part 2-67: Particular requirements for floor treatment machines, for commercial use
IEC 60335-2-67:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 3, 2021
Household and similar electrical appliances - Safety - Part 2-67: Particular requirements for floor treatment machines, for commercial use
IEC 60335-2-67:2021 is available as IEC 60335-2-67:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
Household and similar electrical appliances - Safety - Part 2-67: Particular requirements for floor treatment machines, for commercialuse
IEC 60335-2-67:2012+A1:2016 deals with the safety of powered floor treatment machines intended for commercial indoor or outdoor use for the following applications: - scrubbing, - wet or dry pick-up,...
Amendment 1 - Household and similar electrical appliances - Safety - Part 2-67: Particular requirements for floor treatment machines, for commercial use
A description is not available for this item.
IEC 60335-2-67:2012
March 29, 2012
Household and similar electrical appliances - Safety - Part 2-67: Particular requirements for floor treatment machines, for commercial use
IEC 60335-2-67:2012 deals with the safety of powered floor treatment machines intended for commercial indoor or outdoor use for the following applications: - scrubbing, - wet or dry pick-up, -...
Household and similar electrical appliances - Safety - Part 2-67: Particular requirements for floor treatment and floor cleaning machines, for industrial and commercial use
This consolidated version consists of the third edition (2002) and its amendment 1 (2005). Therefore, no need to order amendment in addition to this publication.
September 29, 2005
Amendment 1 - Household and similar electrical appliances - Safety - Part 2-67: Particular requirements for floor treatment and floor cleaning machines, for industrial and commercial use
A description is not available for this item.
July 23, 2002
Household and similar electrical appliances - Safety - Part 2-67: Particular requirements for floor treatment and floor cleaning machines, for industrial and commercial use
A description is not available for this item.
Amendment 1 - Safety of household and similar electrical appliances - Part 2-67: Particular requirements for floor treatment and floor cleaning machines, for industrial and commercial use
A description is not available for this item.
March 6, 1997
Safety of household and similar electrical appliances - Part 2: Particular requirements for floor treatment and floor cleaning machines, for industrial and commercial use
Deals with particular requirements for safety of electrical motor-operated floor polishing (including waxing and buffing), scrubbing and grinding, scarifying and carpet shampooing appliances...
January 31, 1992
Safety of household and similar electrical appliances - Part 2: Particular requirements for floor treatment and floor cleaning machines, for industrial and commercial use.
Deals with particular requirements for safety of electric motor-driven floor polishing (including waxing and buffing), scrubbing and grinding, scarifying and carpet shampooing appliances primarily...
Advertisement