IEC - International Electrotechnical Commission - ISO/IEC 29136:2012
Information technology -- User interfaces -- Accessibility of personal computer hardware
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 April 2012 |
| Status: | published |
| Page Count: | 25 |
| ICS Code (Other standards related to aids for disabled and handicapped people): | 11.180.99 |
| ICS Code (IT applications in office work): | 35.240.20 |
abstract:
ISO/IEC 29136:2012 provides requirements and recommendations for the accessibility of personal computer hardware, to be used when planning, developing, designing and distributing these computers.... View More
Document History
ISO/IEC 29136:2012
April 19, 2012
Information technology -- User interfaces -- Accessibility of personal computer hardware
ISO/IEC 29136:2012 provides requirements and recommendations for the accessibility of personal computer hardware, to be used when planning, developing, designing and distributing these computers....