IEC - International Electrotechnical Commission - IEC 60811-507:2012

Electric and optical fibre cables - Test methods for non-metallic materials - Part 507: Mechanical tests - Hot set test for cross-linked materials

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 March 2012
Status: published
Page Count: 20
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Cables): 29.060.20
abstract:

IEC 60811-507:2012 gives the procedure for the hot set test, which typically applies to cross-linkable compounds used for insulating and sheathing materials. IEC 60811-507:2012 cancels and... View More

Document History

IEC 60811-507:2012
March 13, 2012
Electric and optical fibre cables - Test methods for non-metallic materials - Part 507: Mechanical tests - Hot set test for cross-linked materials
IEC 60811-507:2012 gives the procedure for the hot set test, which typically applies to cross-linkable compounds used for insulating and sheathing materials. IEC 60811-507:2012 cancels and replaces...
Advertisement