IEC - International Electrotechnical Commission - ISO/IEC 14908-2:2012
Information technology -- Control network protocol -- Part 2: Twisted pair communication
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 February 2012 |
| Status: | published |
| Page Count: | 16 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
| ICS Code (IT applications in other fields): | 35.240.99 |
abstract:
ISO/IEC 14908-2:2011 specifies the control network protocol (CNP) free-topology twisted-pair channel for networked control systems in local area control networks and is used in conjunction with... View More
Document History
ISO/IEC 14908-2:2012
February 14, 2012
Information technology -- Control network protocol -- Part 2: Twisted pair communication
ISO/IEC 14908-2:2011 specifies the control network protocol (CNP) free-topology twisted-pair channel for networked control systems in local area control networks and is used in conjunction with...