IEC - International Electrotechnical Commission - ISO/IEC 16353:2011

Information technology -- Telecommunications and information exchange between systems -- Front-end configuration command for NFC-WI (NFC-FEC)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 September 2011
Status: published
Page Count: 4
ICS Code (Physical layer): 35.100.10
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 16353:2011 specifies commands for the Near... View More

Document History

ISO/IEC 16353:2011
September 30, 2011
Information technology -- Telecommunications and information exchange between systems -- Front-end configuration command for NFC-WI (NFC-FEC)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 16353:2011 specifies commands for the Near Field...
Advertisement