IEC - International Electrotechnical Commission - ISO/IEC 29164:2011
Information technology -- Biometrics -- Embedded BioAPI
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 September 2011 |
| Status: | published |
| Page Count: | 41 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 29164:2011 provides a standard interface to hardware biometric modules designed to be integrated in embedded systems which can be constrained in memory and computational power.
It... View More
Document History
ISO/IEC 29164:2011
September 29, 2011
Information technology -- Biometrics -- Embedded BioAPI
ISO/IEC 29164:2011 provides a standard interface to hardware biometric modules designed to be integrated in embedded systems which can be constrained in memory and computational power.
It specifies...