IEC - International Electrotechnical Commission - ISO/IEC 29341-4-4:2011

Information technology - UPnP device architecture - Part 4-4: Audio Video Device Control Protocol - Level 2 - Audio Video Data Structures

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 September 2011
Status: published
Page Count: 22
ICS Code (Interface and interconnection equipment): 35.200
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 29341-4-4:2011 defines the layout of the AV... View More

Document History

ISO/IEC 29341-4-4:2011
September 14, 2011
Information technology - UPnP device architecture - Part 4-4: Audio Video Device Control Protocol - Level 2 - Audio Video Data Structures
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29341-4-4:2011 defines the layout of the AV...
November 18, 2008
Information technology - UPnP Device Architecture - Part 4-4: Audio Video Device Control Protocol - Level 2 - Audio Video Data Structures
ISO/IEC 29341-4-4:2008(E) defines the layout of the AV Data structure template (AVDT) XML document. An AVDT document describes the format requirements and restrictions of various data structures used...
Advertisement