IEC - International Electrotechnical Commission - ISO/IEC 15149:2011

Information technology -- Telecommunications and information exchange between systems -- Magnetic field area network (MFAN)

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 November 2011
Status: replaced
Page Count: 43
ICS Code (Networking): 35.110
abstract:

ISO/IEC 15149:2011 specifies the physical layer and media access control layer protocols of a wireless network over a magnetic field in a low frequency band (~300 kHz), for wireless communication... View More

Document History

ISO/IEC 15149:2011
November 30, 2011
Information technology -- Telecommunications and information exchange between systems -- Magnetic field area network (MFAN)
ISO/IEC 15149:2011 specifies the physical layer and media access control layer protocols of a wireless network over a magnetic field in a low frequency band (~300 kHz), for wireless communication in...
Advertisement