IEC - International Electrotechnical Commission - IEC 60512-9-2:2011

Connectors for electronic equipment - Tests and measurements - Part 9-2: Endurance tests - Test 9b: Electrical load and temperature

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 November 2011
Status: published
Page Count: 13
ICS Code (Electromechanical components in general): 31.220.01
abstract:

IEC 60512-9-2:2011 when required by the detail specification, this part of IEC 60512, is used for testing connectors within the scope of technical committee 48. It may also be used for similar... View More

Document History

IEC 60512-9-2:2011
November 28, 2011
Connectors for electronic equipment - Tests and measurements - Part 9-2: Endurance tests - Test 9b: Electrical load and temperature
IEC 60512-9-2:2011 when required by the detail specification, this part of IEC 60512, is used for testing connectors within the scope of technical committee 48. It may also be used for similar...
Advertisement