IEC - International Electrotechnical Commission - IEC 61394:2011
Overhead lines - Requirements for greases for aluminium, aluminium alloy and steel bare conductors
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 October 2011 |
| Status: | published |
| Page Count: | 18 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
abstract:
IEC 61394:2011 specifies the requirements and tests of greases designed for corrosion protection of bare overhead conductors.
Document History
August 13, 2012
Corrigendum 1 - Overhead lines - Requirements for greases for aluminium, aluminium alloy and steel bare conductors
A description is not available for this item.
IEC 61394:2011
October 12, 2011
Overhead lines - Requirements for greases for aluminium, aluminium alloy and steel bare conductors
IEC 61394:2011 specifies the requirements and tests of greases designed for corrosion protection of bare overhead conductors.