IEC - International Electrotechnical Commission - IEC 60749-23:2004

Semiconductor devices - Mechanical and climatic test methods - Part 23: High temperature operating life

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 February 2004
Status: published
Page Count: 17
ICS Code (Semiconductor devices in general): 31.080.01
abstract:

This test is used to determine the effects of bias conditions and temperature on solid state devices over time. It simulates the device operating condition in an accelerated way, and is primarily... View More

Document History

Semiconductor devices - Mechanical and climatic test methods - Part 23: High temperature operating life
IEC 60749-23:2004+A1:2011 is used to determine the effects of bias conditions and temperature on solid state devices over time. It simulates the device operating condition in an accelerated way, and...
January 27, 2011
Amendment 1 - Semiconductor devices - Mechanical and climatic test methods - Part 23: High temperature operating life
A description is not available for this item.
IEC 60749-23:2004
February 23, 2004
Semiconductor devices - Mechanical and climatic test methods - Part 23: High temperature operating life
This test is used to determine the effects of bias conditions and temperature on solid state devices over time. It simulates the device operating condition in an accelerated way, and is primarily...
Advertisement