IEC - International Electrotechnical Commission - IEC 60896-21:2004

Stationary lead-acid batteries - Part 21: Valve regulated types - Methods of test

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 February 2004
Status: published
Page Count: 79
ICS Code (Acid secondary cells and batteries): 29.220.20
abstract:

This part of IEC 60896 applies to all stationary lead-acid cells and monobloc batteries of the valve regulated type for float charge applications, (i.e. permanently connected to a load and to a... View More

Document History

IEC 60896-21:2004
February 5, 2004
Stationary lead-acid batteries - Part 21: Valve regulated types - Methods of test
This part of IEC 60896 applies to all stationary lead-acid cells and monobloc batteries of the valve regulated type for float charge applications, (i.e. permanently connected to a load and to a d.c....
Advertisement