IEC - International Electrotechnical Commission - IEC 62356-2:2003
Video recording - 12,65 mm Type D-11 format - Part 2: Picture compression and data stream
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 November 2003 |
| Status: | published |
| Page Count: | 55 |
| ICS Code (Video systems): | 33.160.40 |
abstract:
IEC 62356-2:2011 specifies the compression of a high-definition source format to a dual-channel packetized data stream format which is suitable for recording on disc and tape storage devices... View More
Document History
IEC 62356-2:2003
November 7, 2003
Video recording - 12,65 mm Type D-11 format - Part 2: Picture compression and data stream
IEC 62356-2:2011 specifies the compression of a high-definition source format to a dual-channel packetized data stream format which is suitable for recording on disc and tape storage devices...