IEC - International Electrotechnical Commission - IEC 62356-3:2003
Video recording - 12,65 mm type D-11 format - Part 3: Data mapping over SDTI
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 November 2003 |
| Status: | published |
| Page Count: | 15 |
| ICS Code (Video systems): | 33.160.40 |
abstract:
IEC 62356-3:2003 specifies the mapping of type D-11 compressed picture data stream into the SDTI payload area (SMPTE 305.2M) together with the mapping of four channels of AES3 data and time-code... View More
Document History
IEC 62356-3:2003
November 7, 2003
Video recording - 12,65 mm type D-11 format - Part 3: Data mapping over SDTI
IEC 62356-3:2003 specifies the mapping of type D-11 compressed picture data stream into the SDTI payload area (SMPTE 305.2M) together with the mapping of four channels of AES3 data and time-code data...