IEC - International Electrotechnical Commission - IEC 60603-13:1995
Connectors for frequencies below 3 MHz for use with printed boards - Part 13: Detail specification for two-part connectors of assessed quality, for printed boards for basic grid of 2,54 mm (0,1 in), with free connectors for non-accessible insulation displacement terminations (ID)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 January 1995 |
| Status: | published |
| Page Count: | 83 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
abstract:
Covers a range of two-part connectors with contact arrangements having spacings of 2,54 mm (0,1 in) in both directions.
Document History
IEC 60603-13:1995
January 25, 1995
Connectors for frequencies below 3 MHz for use with printed boards - Part 13: Detail specification for two-part connectors of assessed quality, for printed boards for basic grid of 2,54 mm (0,1 in), with free connectors for non-accessible insulation displacement terminations (ID)
Covers a range of two-part connectors with contact arrangements having spacings of 2,54 mm (0,1 in) in both directions.