IEC - International Electrotechnical Commission - IEC 60603-8:1990
Connectors for frequencies below 3 MHz for use with printed boards. Part 8: Two-part connectors for printed boards, for basic grid of 2.54 mm (0.1 in), with square male contacts of 0.63 mm x 0.63 mm
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 December 1990 |
| Status: | published |
| Page Count: | 73 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
abstract:
Applies to a group of related two-part connectors for printed boards for board-to-board and board-to-wire connection, with tin or gold plated contact area according to the style. The free or fixed... View More
Document History
IEC 60603-8:1990
December 1, 1990
Connectors for frequencies below 3 MHz for use with printed boards. Part 8: Two-part connectors for printed boards, for basic grid of 2.54 mm (0.1 in), with square male contacts of 0.63 mm x 0.63 mm
Applies to a group of related two-part connectors for printed boards for board-to-board and board-to-wire connection, with tin or gold plated contact area according to the style. The free or fixed...