IEC - International Electrotechnical Commission - IEC 60602:1980
Type B helical video recorders
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1980 |
| Status: | published |
| Page Count: | 29 |
| ICS Code (Video systems): | 33.160.40 |
abstract:
Applies to magnetic video recording and/or reproducing using 25.4 mm (1 in) tape on type B helical-scan recorders suitable for broadcast applications. Defines the electrical and mechanical... View More
Document History
January 1, 1987
Amendment 1 - Type B helical video recorders
A description is not available for this item.
IEC 60602:1980
January 1, 1980
Type B helical video recorders
Applies to magnetic video recording and/or reproducing using 25.4 mm (1 in) tape on type B helical-scan recorders suitable for broadcast applications. Defines the electrical and mechanical...