IEC - International Electrotechnical Commission - IEC 60246:1967

Connecting wires having a rated voltage of 20 kV and 25 kV d.c. anda maximum working temperature of 105 °C for use in televisionreceivers

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1967
Status: published
Page Count: 17
ICS Code (Wires): 29.060.10
ICS Code (Other audio, video and audiovisual equipment): 33.160.99
abstract:

Applies to single high-tension connecting wires with thermoplastic insulation, having a rated voltage of 20 kV and 25 kV d.c. and a working temperature of 105°C.

Document History

IEC 60246:1967
January 1, 1967
Connecting wires having a rated voltage of 20 kV and 25 kV d.c. anda maximum working temperature of 105 °C for use in televisionreceivers
Applies to single high-tension connecting wires with thermoplastic insulation, having a rated voltage of 20 kV and 25 kV d.c. and a working temperature of 105°C.
Advertisement