IEC - International Electrotechnical Commission - IEC 60231F:1977
Supplement F - General principles of nuclear reactor instrumentation - Steam generating, direct cycle, heavy-water moderated reactors
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1977 |
| Status: | published |
| Page Count: | 19 |
| ICS Code (Reactor engineering): | 27.120.10 |
abstract:
Lays down additional standard requirements concerning neutron flux measurements, temperature measurements, measurements on the coolant, and the protection system. The IEC 60231 series of standards... View More
Document History
IEC 60231F:1977
January 1, 1977
Supplement F - General principles of nuclear reactor instrumentation - Steam generating, direct cycle, heavy-water moderated reactors
Lays down additional standard requirements concerning neutron flux measurements, temperature measurements, measurements on the coolant, and the protection system. The IEC 60231 series of standards is...