IEC - International Electrotechnical Commission - IEC 60231E:1977

Supplement E - General principles of nuclear reactor instrumentation - Principles of instrumentation of high temperature indirect cycle gas-cooled power reactors (HTGR)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1977
Status: published
Page Count: 15
ICS Code (Reactor engineering): 27.120.10
abstract:

Deals more particularly with the measuring equipment for fluence rate of neutrons, fuel temperature, coolant temperature and flow, and with the protection system. The IEC 60231 series of standards... View More

Document History

IEC 60231E:1977
January 1, 1977
Supplement E - General principles of nuclear reactor instrumentation - Principles of instrumentation of high temperature indirect cycle gas-cooled power reactors (HTGR)
Deals more particularly with the measuring equipment for fluence rate of neutrons, fuel temperature, coolant temperature and flow, and with the protection system. The IEC 60231 series of standards is...
Advertisement