IEC - International Electrotechnical Commission - IEC 60076-5:1976

Power transformers - Part 5: Ability to withstand short circuit

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1976
Status: revised
Page Count: 21
ICS Code (Transformers. Reactors): 29.180

Document History

February 7, 2006
Power transformers - Part 5: Ability to withstand short circuit
Identifies the requirements for power transformers to sustain without damage the effects of overcurrents originated by external short circuits. Describes the calculation procedures used to...
July 13, 2000
Power transformers - Part 5: Ability to withstand short circuit
Specifies the design and construction of transformers to withstand the thermal and dynamic effects of external short circuits under specified conditions. Includes tests to demonstrate the ability to...
February 8, 1994
Amendment 2 - Power transformers. Part 5: Ability to withstand short-circuit. First edition (1976) incorporating Amendment No. 1 (1979)
A description is not available for this item.
January 1, 1979
Power transformers. Part 5: Ability to withstand short-circuit. First edition (1976) incorporating Amendment No. 1 (1979)
Specifies the design and construction of transformers to withstand the thermal and dynamic effects of external short circuits under specified conditions. Includes tests to demonstrate the ability to...
IEC 60076-5:1976
January 1, 1976
Power transformers - Part 5: Ability to withstand short circuit
A description is not available for this item.
Advertisement