IEC - International Electrotechnical Commission - IEC 62680-2:2013

Universal serial bus interfaces for data and power - Part 2: Universal serial bus - Micro-USB cables and connectors specification, revision 1.01

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 September 2013
Status: replaced
Page Count: 111
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
ICS Code (Wires and symmetrical cables): 33.120.20
ICS Code (Interface and interconnection equipment): 35.200
abstract:

IEC 62680-2:2013 defines the requirements and features of a Micro-USB connector that will meet the current and future needs of the Cell Phone and Portable Devices markets, while conforming to the... View More

Document History

IEC 62680-2:2013
September 11, 2013
Universal serial bus interfaces for data and power - Part 2: Universal serial bus - Micro-USB cables and connectors specification, revision 1.01
IEC 62680-2:2013 defines the requirements and features of a Micro-USB connector that will meet the current and future needs of the Cell Phone and Portable Devices markets, while conforming to the USB...
Advertisement