IEC - International Electrotechnical Commission - IEC 62680-3:2013
Universal serial bus interfaces for data and power - Part 3: USB Battery Charging Specification, Revision 1.2
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 August 2013 |
| Status: | replaced |
| Page Count: | 137 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
IEC 62680-3:2013 contains the specifications that define limits as well as detection, control and reporting mechanisms to permit devices to draw current in excess of the USB 2.0 specification for... View More
Document History
IEC 62680-3:2013
August 23, 2013
Universal serial bus interfaces for data and power - Part 3: USB Battery Charging Specification, Revision 1.2
IEC 62680-3:2013 contains the specifications that define limits as well as detection, control and reporting mechanisms to permit devices to draw current in excess of the USB 2.0 specification for...