IEC - International Electrotechnical Commission - IEC 62683:2013
Low-voltage switchgear and controlgear - Product data and properties for information exchange
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 March 2013 |
| Status: | revised |
| Page Count: | 107 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
abstract:
IEC 62683:2013 is used to facilitate the exchange in electronic format of data describing low voltage switchgear and controlgear.
This standard provides clear and unambiguous definitions of... View More
Document History
August 28, 2015
Low-voltage switchgear and controlgear - Product data and properties for information exchange
IEC 62683:2015 establishes the reference dictionary of the general description of low-voltage switchgear and controlgear classes based on defined properties. This second edition cancels and replaces...
IEC 62683:2013
March 11, 2013
Low-voltage switchgear and controlgear - Product data and properties for information exchange
IEC 62683:2013 is used to facilitate the exchange in electronic format of data describing low voltage switchgear and controlgear. This standard provides clear and unambiguous definitions of a limited...