IEC - International Electrotechnical Commission - IEC PAS 62411:2005
Real-time Ethernet PROFINET IO
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 June 2005 |
| Status: | replaced |
| Page Count: | 622 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Multilayer applications): | 35.100.05 |
abstract:
fieldbus Application Layer (FAL) provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a "window between corresponding... View More
Document History
IEC PAS 62411:2005
June 27, 2005
Real-time Ethernet PROFINET IO
fieldbus Application Layer (FAL) provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a "window between corresponding...