IEC - International Electrotechnical Commission - CISPR 16-2-2:2003/AMD2:2005
Amendment 2 - Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-2: Methods of measurement of disturbances and immunity - Measurement of disturbance power
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 July 2005 |
| Status: | revised |
| Page Count: | 11 |
| ICS Code (Emission): | 33.100.10 |
| ICS Code (Immunity): | 33.100.20 |
abstract:
This amendment to CISPR 16-2-2 is intended to give guidance on the selection of scan rates and measurement times when measuring impulsive disturbance with the average detector.
Document History
July 28, 2010
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-2: Methods of measurement of disturbances and immunity - Measurement of disturbance power
CISPR 16-2-2:2010 specifies the methods of measurement of disturbance power using the absorbing clamp in the frequency range 30 MHz to 1 000 MHz. This second edition cancels and replaces the first...
September 20, 2005
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-2: Methods of measurement of disturbances and immunity - Measurement of disturbance power
This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of disturbance power using the absorbing clamp in the frequency range 30 MHz to 1 000 MHz. CISPR 16-2...
CISPR 16-2-2:2003/AMD2:2005
July 11, 2005
Amendment 2 - Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-2: Methods of measurement of disturbances and immunity - Measurement of disturbance power
This amendment to CISPR 16-2-2 is intended to give guidance on the selection of scan rates and measurement times when measuring impulsive disturbance with the average detector.
June 28, 2004
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-2: Methods of measurement of disturbances and immunity - Measurement of disturbance power
This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of disturbance power using the absorbing clamp in the frequency range 30 MHz to 1 000 MHz. CISPR 16-2...
May 10, 2004
Amendment 1 - Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-2: Methods of measurement of disturbances and immunity - Measurement of disturbance power
A description is not available for this item.
November 20, 2003
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-2: Methods of measurement of disturbances and immunity - Measurement of disturbance power
This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of disturbance power using the absorbing clamp in the frequency range 30 MHz to 1 000 MHz. CISPR 16-2...