IEC - International Electrotechnical Commission - IEC PAS 62408:2005
Real-time Ethernet Powerlink (EPL)
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 June 2005 |
| Status: | replaced |
| Page Count: | 308 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Multilayer applications): | 35.100.05 |
abstract:
It extends Ethernet according to the IEEE 802.3/ISO/IEC 8802-3 standard with mechanisms to transfer data with predictable timing and precise synchronisation. The communication profile meets timing... View More
Document History
IEC PAS 62408:2005
June 28, 2005
Real-time Ethernet Powerlink (EPL)
It extends Ethernet according to the IEEE 802.3/ISO/IEC 8802-3 standard with mechanisms to transfer data with predictable timing and precise synchronisation. The communication profile meets timing...