IEC - International Electrotechnical Commission - IEC 61300-2-42:2005
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-42: Tests - Static side load for connectors
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 July 2005 |
| Status: | revised |
| Page Count: | 17 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
This part of IEC 61300 specifies a test to determine the influence of a side load applied to a connector plug. The intention is to simulate the load, due to a length of fibre cable, which would... View More
Document History
February 6, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-42: Tests - Static side load for strain relief
IEC 61300-2-42:2014 specifies a test to determine the influence of a side load applied to a cord assembled with a strain relief. The intention is to simulate a static load, due to a length of fibre...
IEC 61300-2-42:2005
July 20, 2005
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-42: Tests - Static side load for connectors
This part of IEC 61300 specifies a test to determine the influence of a side load applied to a connector plug. The intention is to simulate the load, due to a length of fibre cable, which would...
August 7, 1998
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-42: Tests - Static side load for connectors
A description is not available for this item.