IEC - International Electrotechnical Commission - IEC 60168:1964

Tests on indoor and outdoor post insulators for systems with nominal voltages greater than 1000 V

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1964
Status: revised
Page Count: 41
ICS Code (Insulators): 29.080.10

Document History

Tests on indoor and outdoor post insulators of ceramic material or glass for systems with nominal voltages greater than 1000 V
Applies to post insulators and post insulator units of ceramic material or glass for indoor and outdoor service in electrical installations or equipment operating on alternating current with a...
October 18, 2000
Amendment 2 - Tests on indoor and outdoor post insulators of ceramic material or glass for systems with nominal voltages greater than 1000 V
A description is not available for this item.
June 24, 1997
Amendment 1 - Tests on indoor and outdoor post insulators of ceramic material or glass for systems with nominal voltages greater than 1000 V
A description is not available for this item.
November 16, 1994
Tests on indoor and outdoor post insulators of ceramic material or glass for systems with nominal voltages greater than 1000 V
Applies to post insulators and post insulator units of ceramic material or glass for indoor and outdoor service in electrical installations or equipment operating on alternating current with a...
January 1, 1988
Tests on indoor and outdoor post insulators of ceramic material or glass for systems with nominal voltages greater than 1000 V
A description is not available for this item.
Amendment 1 - Test on indoor and outdoor post insulators of ceramic material or glass for systems with nominal voltages greater than 1 000 V
A description is not available for this item.
January 1, 1979
Tests on indoor and outdoor post insulators of ceramic material or glass for systems with nominal voltages greater than 1 000 V
Applies to post insulators and post insulator units of ceramic material or glass for indoor and outdoor service in electrical installations or equipment operating on alternating current with a...
IEC 60168:1964
January 1, 1964
Tests on indoor and outdoor post insulators for systems with nominal voltages greater than 1000 V
A description is not available for this item.
Advertisement